Arcol Resistors Ltd. Resistive Load Bank, 500M, 5Kw; Resistance Arcol FFLB-5KW 110V

Description
RESISTIVE LOAD BANK, 500M, 5KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:5kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm
Datasheet
Description
RESISTIVE LOAD BANK, 500M, 5KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:5kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistive Load Bank, 500M, 5Kw; Resistance Arcol - 70AH4388 - Newark, An Avnet Company
Chicago, IL, United States
Resistive Load Bank, 500M, 5Kw; Resistance Arcol
70AH4388
Resistive Load Bank, 500M, 5Kw; Resistance Arcol 70AH4388
RESISTIVE LOAD BANK, 500M, 5KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:5kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm

RESISTIVE LOAD BANK, 500M, 5KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:5kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH4388
Product Name Resistive Load Bank, 500M, 5Kw; Resistance Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details