RESISTIVE LOAD BANK, 500M, 1KW; Resistance:500Mohm; Product Range:FFLB Series; Power Rating:1kW; Resistance Tolerance:-; Voltage Rating:110V; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Length:375mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 70AH4381 |
| Product Name | Resistive Load Bank, 500M, 1Kw; Resistance Arcol |
| Configuration | Single Resistor |