Arcol Resistors Ltd. Resistor, 47R, 5%, 420V, To-220; Resistance Arcol AP851 47R J

Description
RESISTOR, 47R, 5%, 420V, TO-220; Resistance:47ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
Description
RESISTOR, 47R, 5%, 420V, TO-220; Resistance:47ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47R, 5%, 420V, To-220; Resistance Arcol - 68Y7597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 5%, 420V, To-220; Resistance Arcol
68Y7597
Resistor, 47R, 5%, 420V, To-220; Resistance Arcol 68Y7597
RESISTOR, 47R, 5%, 420V, TO-220; Resistance:47ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 47R, 5%, 420V, TO-220; Resistance:47ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y7597
Product Name Resistor, 47R, 5%, 420V, To-220; Resistance Arcol
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging TO-220
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details