Arcol Resistors Ltd. Resistor, 2R, 5%, 420V, To-220; Resistance Arcol AP851 2R J

Description
RESISTOR, 2R, 5%, 420V, TO-220; Resistance:2ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Temperature Coefficient:± 300ppm/°CRoHS Compliant: Yes
Description
RESISTOR, 2R, 5%, 420V, TO-220; Resistance:2ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Temperature Coefficient:± 300ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R, 5%, 420V, To-220; Resistance Arcol - 68Y7589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R, 5%, 420V, To-220; Resistance Arcol
68Y7589
Resistor, 2R, 5%, 420V, To-220; Resistance Arcol 68Y7589
RESISTOR, 2R, 5%, 420V, TO-220; Resistance:2ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Temperature Coefficient:± 300ppm/°CRoHS Compliant: Yes

RESISTOR, 2R, 5%, 420V, TO-220; Resistance:2ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Temperature Coefficient:± 300ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y7589
Product Name Resistor, 2R, 5%, 420V, To-220; Resistance Arcol
Configuration Single Resistor
Mounting / Packaging TO-220
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details