Arcol Resistors Ltd. Resistor, 25R, 1%, 420V, To-220; Resistance Arcol AP851 25R F

Description
RESISTOR, 25R, 1%, 420V, TO-220; Resistance:25ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
Description
RESISTOR, 25R, 1%, 420V, TO-220; Resistance:25ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 25R, 1%, 420V, To-220; Resistance Arcol - 68Y7591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25R, 1%, 420V, To-220; Resistance Arcol
68Y7591
Resistor, 25R, 1%, 420V, To-220; Resistance Arcol 68Y7591
RESISTOR, 25R, 1%, 420V, TO-220; Resistance:25ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 25R, 1%, 420V, TO-220; Resistance:25ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y7591
Product Name Resistor, 25R, 1%, 420V, To-220; Resistance Arcol
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging TO-220
Resistance Range 25 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details