Arcol Resistors Ltd. Resistor, 1R, 5%, 420V, To-220; Resistance Arcol AP851 1R J

Description
RESISTOR, 1R, 5%, 420V, TO-220; Resistance:1ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Temperature Coefficient:- RoHS Compliant: Yes
Description
RESISTOR, 1R, 5%, 420V, TO-220; Resistance:1ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R, 5%, 420V, To-220; Resistance Arcol - 68Y7582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 5%, 420V, To-220; Resistance Arcol
68Y7582
Resistor, 1R, 5%, 420V, To-220; Resistance Arcol 68Y7582
RESISTOR, 1R, 5%, 420V, TO-220; Resistance:1ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Temperature Coefficient:- RoHS Compliant: Yes

RESISTOR, 1R, 5%, 420V, TO-220; Resistance:1ohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:Thick Film; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y7582
Product Name Resistor, 1R, 5%, 420V, To-220; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers