RESISTOR, 1K, 5%, 420V, TO-220; Resistance:1kohm; Product Range:AP851 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:420V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68Y7580 |
| Product Name | Resistor, 1K, 5%, 420V, To-220; Resistance Arcol |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Mounting / Packaging | TO-220 |
| Resistance Range | 1000 ohms |
| Tolerance | 5 +/- % |