Arcol Resistors Ltd. Res, 0R05, 5%, 35W, To-220, Thick Film; Resistance Arcol AP836 R05 J

Description
RES, 0R05, 5%, 35W, TO-220, THICK FILM; Resistance:0.05ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R05, 5%, 35W, TO-220, THICK FILM; Resistance:0.05ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R05, 5%, 35W, To-220, Thick Film; Resistance Arcol - 79Y3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 5%, 35W, To-220, Thick Film; Resistance Arcol
79Y3973
Res, 0R05, 5%, 35W, To-220, Thick Film; Resistance Arcol 79Y3973
RES, 0R05, 5%, 35W, TO-220, THICK FILM; Resistance:0.05ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R05, 5%, 35W, TO-220, THICK FILM; Resistance:0.05ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3973
Product Name Res, 0R05, 5%, 35W, To-220, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details