Arcol Resistors Ltd. Through Hole Resistors AP836 33R J 100PPM

Description
Arcol AP836 33R J 100PPM Resistor
Request a Quote Datasheet
Description
Arcol AP836 33R J 100PPM Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8101013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8101013
Through Hole Resistors 8101013
Arcol AP836 33R J 100PPM Resistor

Arcol AP836 33R J 100PPM Resistor

Supplier's Site
Through Hole Resistors - 8101013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8101013P
Through Hole Resistors 8101013P
Arcol AP836 33R J 100PPM Resistor

Arcol AP836 33R J 100PPM Resistor

Supplier's Site
Through Hole Resistors - 1664670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1664670
Through Hole Resistors 1664670
Arcol AP836 33R J 100PPM Resistor

Arcol AP836 33R J 100PPM Resistor

Supplier's Site
Res, 33R, 5%, 35W, To-220, Thick Film; Resistance Arcol - 79Y3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 35W, To-220, Thick Film; Resistance Arcol
79Y3993
Res, 33R, 5%, 35W, To-220, Thick Film; Resistance Arcol 79Y3993
RES, 33R, 5%, 35W, TO-220, THICK FILM; Resistance:33ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 33R, 5%, 35W, TO-220, THICK FILM; Resistance:33ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101013 8101013P 79Y3993
Product Name Through Hole Resistors Through Hole Resistors Res, 33R, 5%, 35W, To-220, Thick Film; Resistance Arcol
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220
Standards and Certifications RoHS RoHS RoHS
Resistance Range 33 ohms 33 ohms
Power Rating 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details