Arcol AP836 2R2 J Resistor
Arcol AP836 2R2 J Resistor
Arcol AP836 2R2 J Resistor
RESISTOR, 2R2, 5%, 350V, TO-220; Resistance:2.2ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8101007 | 8101007P | 68Y7567 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistor, 2R2, 5%, 350V, To-220; Resistance Arcol |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | ThroughHole; To-220 | ThroughHole | TO-220 |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Resistance Range | 2.2 ohms | 2.2 ohms | |
| Power Rating | 35 watts | 35 watts |