Arcol Resistors Ltd. Through Hole Resistors AP836 1R2 J

Description
Arcol AP836 1R2 J Resistor
Request a Quote Datasheet
Description
Arcol AP836 1R2 J Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8100975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8100975
Through Hole Resistors 8100975
Arcol AP836 1R2 J Resistor

Arcol AP836 1R2 J Resistor

Supplier's Site
Through Hole Resistors - 8100975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8100975P
Through Hole Resistors 8100975P
Arcol AP836 1R2 J Resistor

Arcol AP836 1R2 J Resistor

Supplier's Site
Through Hole Resistors - 1664663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1664663
Through Hole Resistors 1664663
Arcol AP836 1R2 J Resistor

Arcol AP836 1R2 J Resistor

Supplier's Site
Res, 1R2, 5%, 35W, To-220, Thick Film; Resistance Arcol - 79Y3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 35W, To-220, Thick Film; Resistance Arcol
79Y3977
Res, 1R2, 5%, 35W, To-220, Thick Film; Resistance Arcol 79Y3977
RES, 1R2, 5%, 35W, TO-220, THICK FILM; Resistance:1.2ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 1R2, 5%, 35W, TO-220, THICK FILM; Resistance:1.2ohm; Product Range:AP836 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8100975 8100975P 79Y3977
Product Name Through Hole Resistors Through Hole Resistors Res, 1R2, 5%, 35W, To-220, Thick Film; Resistance Arcol
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.2 ohms 1.2 ohms
Power Rating 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details