Arcol Resistors Ltd. Through Hole Resistors AP830 R2 J

Description
Arcol AP830 R2 J Fixed Resistor
Request a Quote Datasheet
Description
Arcol AP830 R2 J Fixed Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8220132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220132
Through Hole Resistors 8220132
Arcol AP830 R2 J Fixed Resistor

Arcol AP830 R2 J Fixed Resistor

Supplier's Site
Through Hole Resistors - 8220132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220132P
Through Hole Resistors 8220132P
Arcol AP830 R2 J Fixed Resistor

Arcol AP830 R2 J Fixed Resistor

Supplier's Site
Through Hole Resistors - 1664762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1664762
Through Hole Resistors 1664762
Arcol AP830 R2 J Fixed Resistor

Arcol AP830 R2 J Fixed Resistor

Supplier's Site
Res, 0R2, 5%, 30W, To-220, Thick Film; Resistance Arcol - 79Y3953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 5%, 30W, To-220, Thick Film; Resistance Arcol
79Y3953
Res, 0R2, 5%, 30W, To-220, Thick Film; Resistance Arcol 79Y3953
RES, 0R2, 5%, 30W, TO-220, THICK FILM; Resistance:0.2ohm; Product Range:AP830 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R2, 5%, 30W, TO-220, THICK FILM; Resistance:0.2ohm; Product Range:AP830 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8220132 8220132P 79Y3953
Product Name Through Hole Resistors Through Hole Resistors Res, 0R2, 5%, 30W, To-220, Thick Film; Resistance Arcol
Technology / Construction Non-Inductive Film Non-Inductive Film Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.2000 ohms 0.2000 ohms
Power Rating 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details