Arcol Resistors Ltd. Res, 25R, 1%, 30W, To-220, Thick Film; Resistance Arcol AP830 25R F 50PPM

Description
RES, 25R, 1%, 30W, TO-220, THICK FILM; Resistance:25ohm; Product Range:AP830 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 25R, 1%, 30W, TO-220, THICK FILM; Resistance:25ohm; Product Range:AP830 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25R, 1%, 30W, To-220, Thick Film; Resistance Arcol - 79Y3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R, 1%, 30W, To-220, Thick Film; Resistance Arcol
79Y3965
Res, 25R, 1%, 30W, To-220, Thick Film; Resistance Arcol 79Y3965
RES, 25R, 1%, 30W, TO-220, THICK FILM; Resistance:25ohm; Product Range:AP830 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 25R, 1%, 30W, TO-220, THICK FILM; Resistance:25ohm; Product Range:AP830 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3965
Product Name Res, 25R, 1%, 30W, To-220, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 25 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details