RES, 1K, 5%, 20W, TO-220, THICK FILM; Resistance:1kohm; Product Range:AP821 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79Y3931 |
| Product Name | Res, 1K, 5%, 20W, To-220, Thick Film; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220 |
| Resistance Range | 1000 ohms |
| Tolerance | 5 +/- % |