RES, 3R3, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:3.3ohm; Product Range:AP735 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:35W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79Y3921 |
| Product Name | Res, 3R3, 5%, To-263, Thick Film; Resistor Case Style Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-263 (D2PAK) |
| Resistance Range | 3.3 ohms |
| Tolerance | 5 +/- % |