Arcol Resistors Ltd. Res, 68R, 5%, To-263, Thick Film; Resistor Case Style Arcol AP725 68R J

Description
RES, 68R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:68ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:68ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, To-263, Thick Film; Resistor Case Style Arcol - 79Y3910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, To-263, Thick Film; Resistor Case Style Arcol
79Y3910
Res, 68R, 5%, To-263, Thick Film; Resistor Case Style Arcol 79Y3910
RES, 68R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:68ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 68R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:68ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3910
Product Name Res, 68R, 5%, To-263, Thick Film; Resistor Case Style Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263 (D2PAK)
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details