Arcol Resistors Ltd. Res, 470R, 5%, To-263, Thick Film; Resistor Case Style Arcol AP725 470R J

Description
RES, 470R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:470ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Description
RES, 470R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:470ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, To-263, Thick Film; Resistor Case Style Arcol - 79Y3908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, To-263, Thick Film; Resistor Case Style Arcol
79Y3908
Res, 470R, 5%, To-263, Thick Film; Resistor Case Style Arcol 79Y3908
RES, 470R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:470ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 470R, 5%, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:470ohm; Product Range:AP725 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:20W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3908
Product Name Res, 470R, 5%, To-263, Thick Film; Resistor Case Style Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263 (D2PAK)
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details