Arcol Resistors Ltd. Res, 0R6, 5%, 100W, To-247, Thick Film; Resistance Arcol AP101 R6 J

Description
RES, 0R6, 5%, 100W, TO-247, THICK FILM; Resistance:0.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R6, 5%, 100W, TO-247, THICK FILM; Resistance:0.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R6, 5%, 100W, To-247, Thick Film; Resistance Arcol - 79Y3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R6, 5%, 100W, To-247, Thick Film; Resistance Arcol
79Y3836
Res, 0R6, 5%, 100W, To-247, Thick Film; Resistance Arcol 79Y3836
RES, 0R6, 5%, 100W, TO-247, THICK FILM; Resistance:0.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R6, 5%, 100W, TO-247, THICK FILM; Resistance:0.6ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3836
Product Name Res, 0R6, 5%, 100W, To-247, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 0.6000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details