Arcol Resistors Ltd. Resistor, R5, 5%, 700V, To-247; Resistance Arcol AP101 R5 J

Description
RESISTOR, R5, 5%, 700V, TO-247; Resistance:0.5ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, R5, 5%, 700V, TO-247; Resistance:0.5ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, R5, 5%, 700V, To-247; Resistance Arcol - 68Y6886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, R5, 5%, 700V, To-247; Resistance Arcol
68Y6886
Resistor, R5, 5%, 700V, To-247; Resistance Arcol 68Y6886
RESISTOR, R5, 5%, 700V, TO-247; Resistance:0.5ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Temperature Coefficient:- RoHS Compliant: Yes

RESISTOR, R5, 5%, 700V, TO-247; Resistance:0.5ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R5, 5%, 100W, To-247; Resistance Arcol - 79Y3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 5%, 100W, To-247; Resistance Arcol
79Y3835
Res, 0R5, 5%, 100W, To-247; Resistance Arcol 79Y3835
RES, 0R5, 5%, 100W, TO-247; Resistance:0.5ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:-; Temperature Coefficient:-; RoHS Compliant: Yes

RES, 0R5, 5%, 100W, TO-247; Resistance:0.5ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:-; Temperature Coefficient:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y6886
Product Name Resistor, R5, 5%, 700V, To-247; Resistance Arcol
Configuration Single Resistor
Mounting / Packaging TO-247
Resistance Range 0.5000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details