RES, 0R4, 5%, 100W, TO-247, THICK FILM; Resistance:0.4ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79Y3834 |
| Product Name | Res, 0R4, 5%, 100W, To-247, Thick Film; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-247 |
| Resistance Range | 0.4000 ohms |
| Tolerance | 5 +/- % |