RESISTOR, R1, 5%, 700V, TO-247; Resistance:0.1ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Temperature Coefficient:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68Y6884 |
| Product Name | Resistor, R1, 5%, 700V, To-247; Resistance Arcol |
| Configuration | Single Resistor |
| Mounting / Packaging | TO-247 |
| Resistance Range | 0.1000 ohms |
| Tolerance | 5 +/- % |