Arcol Resistors Ltd. Res, 0R07, 5%, 100W, To-247, Thick Film; Resistance Arcol AP101 R07 J

Description
RES, 0R07, 5%, 100W, TO-247, THICK FILM; Resistance:0.07ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 0R07, 5%, 100W, TO-247, THICK FILM; Resistance:0.07ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R07, 5%, 100W, To-247, Thick Film; Resistance Arcol - 79Y3831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R07, 5%, 100W, To-247, Thick Film; Resistance Arcol
79Y3831
Res, 0R07, 5%, 100W, To-247, Thick Film; Resistance Arcol 79Y3831
RES, 0R07, 5%, 100W, TO-247, THICK FILM; Resistance:0.07ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; TemperatureRoHS Compliant: Yes

RES, 0R07, 5%, 100W, TO-247, THICK FILM; Resistance:0.07ohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3831
Product Name Res, 0R07, 5%, 100W, To-247, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers