Arcol Resistors Ltd. Resistor, 3K, 5%, 700V, To-247; Resistance Arcol AP101 3K J

Description
RESISTOR, 3K, 5%, 700V, TO-247; Resistance:3kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes
Description
RESISTOR, 3K, 5%, 700V, TO-247; Resistance:3kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K, 5%, 700V, To-247; Resistance Arcol - 68Y6915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K, 5%, 700V, To-247; Resistance Arcol
68Y6915
Resistor, 3K, 5%, 700V, To-247; Resistance Arcol 68Y6915
RESISTOR, 3K, 5%, 700V, TO-247; Resistance:3kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 3K, 5%, 700V, TO-247; Resistance:3kohm; Product Range:AP101 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68Y6915
Product Name Resistor, 3K, 5%, 700V, To-247; Resistance Arcol
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging TO-247
Resistance Range 3000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details