Arcol Resistors Ltd. Through Hole Resistor, Silicon Coated, Acs Series, 0.15 Ohm, 5 W, 5%, 157 V, Axial Leaded Rohs Compliant Arcol ACS5SR15J

Description
Through Hole Resistor, Silicon Coated, ACS Series, 0.15 ohm, 5 W, 5%, 157 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Resistor, Silicon Coated, ACS Series, 0.15 ohm, 5 W, 5%, 157 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistor, Silicon Coated, Acs Series, 0.15 Ohm, 5 W, 5%, 157 V, Axial Leaded Rohs Compliant Arcol - 72Y0845 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Silicon Coated, Acs Series, 0.15 Ohm, 5 W, 5%, 157 V, Axial Leaded Rohs Compliant Arcol
72Y0845
Through Hole Resistor, Silicon Coated, Acs Series, 0.15 Ohm, 5 W, 5%, 157 V, Axial Leaded Rohs Compliant Arcol 72Y0845
Through Hole Resistor, Silicon Coated, ACS Series, 0.15 ohm, 5 W, 5%, 157 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, Silicon Coated, ACS Series, 0.15 ohm, 5 W, 5%, 157 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0845
Product Name Through Hole Resistor, Silicon Coated, Acs Series, 0.15 Ohm, 5 W, 5%, 157 V, Axial Leaded Rohs Compliant Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details