Arcol Resistors Ltd. Surface Mount Chip Resistor, Precision Passivated, Acpp Series, 820 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Arcol ACPP0805820RBE

Description
Surface Mount Chip Resistor, Precision Passivated, ACPP Series, 820 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Precision Passivated, ACPP Series, 820 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Precision Passivated, Acpp Series, 820 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Arcol - 72Y0824 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Precision Passivated, Acpp Series, 820 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Arcol
72Y0824
Surface Mount Chip Resistor, Precision Passivated, Acpp Series, 820 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Arcol 72Y0824
Surface Mount Chip Resistor, Precision Passivated, ACPP Series, 820 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Precision Passivated, ACPP Series, 820 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0824
Product Name Surface Mount Chip Resistor, Precision Passivated, Acpp Series, 820 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details