The ACPP Series Surface Mount Chip Resistor from Arcol features a resistance value of 270 Ohms with a power rating of 62.5 mW and a maximum operating voltage of 50 V. It offers a precision tolerance of ±0.1% and a temperature coefficient of ±15 ppm/°C, ensuring high accuracy and stability in various applications. The resistor is designed using precision thin film technology and is passivated for enhanced humidity performance, making it suitable for environments where moisture may be a concern. Additionally, it is RoHS compliant, aligning with environmental regulations. This component is ideal for applications requiring reliable performance and precision in resistance values.
Surface Mount Chip Resistor, Precision Passivated, ACPP Series, 270 ohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 72Y0793 |
| Product Name | Surface Mount Chip Resistor, Precision Passivated, Acpp Series, 270 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Arcol |
| Configuration | Single Resistor |