Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
ARCHIMEDES CONTROLS CORP.
ACC-ANT-AF04505 -- RF ANTENNAS
Archimedes Controls Corp.
RF Antennas
ACC-ANT-AF04505
Description
433MHz RF Antenna 383MHz ~ 483MHz 5dBi SMA Magnetic
Quarktwin Technology Ltd.
Done
Datasheet
Description
433MHz RF Antenna 383MHz ~ 483MHz 5dBi SMA Magnetic
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACC-ANT-AF04505
RF Antennas
ACC-ANT-AF04505
433MHz RF Antenna 383MHz ~ 483MHz 5dBi SMA Magnetic
433MHz RF Antenna 383MHz ~ 483MHz 5dBi SMA Magnetic
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Antennas
Product Number
ACC-ANT-AF04505
Product Name
RF Antennas
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Antennas
2344654-6
Specs
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
6
suppliers
Sensata Technologies
ANTA7000 2.4 GHz Antenna
Specs
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details
Ignion
RF Antennas
NN02-232
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range
700.0 to 2600.0 MHz
Gain
0.3000 to 3.8 dB
View Details
2
suppliers
Advantech
Antennas
1750004701
View Details