Arcelor Mittal USA Coated Galvanneal Sheet Commercial Steel

Description
Description

Suppliers

Company
Product
Description
Supplier Links
East Chicago, IL, USA
Coated Galvanneal Sheet
Commercial Steel
Coated Galvanneal Sheet Commercial Steel
East Chicago, IL, USA
Coated Electrogalvanized Sheet
Commercial Steel
Coated Electrogalvanized Sheet Commercial Steel
East Chicago, IL, USA
Coated Galvalume® Sheet Plus
Commercial Steel
Coated Galvalume® Sheet Plus Commercial Steel
East Chicago, IL, USA
Coated Galvanized Sheet Plus
Commercial Steel
Coated Galvanized Sheet Plus Commercial Steel
East Chicago, IL, USA
Cold Rolled Sheet
Commercial Steel
Cold Rolled Sheet Commercial Steel
East Chicago, IL, USA
Prepainted SLEEK ™
Commercial Steel
Prepainted SLEEK ™ Commercial Steel
East Chicago, IL, USA
Coated Galvalume® Sheet
Commercial Steel
Coated Galvalume® Sheet Commercial Steel
East Chicago, IL, USA
Hot Rolled Sheet
Commercial Steel
Hot Rolled Sheet Commercial Steel
East Chicago, IL, USA
Coated Galvanized Sheet
Commercial Steel
Coated Galvanized Sheet Commercial Steel

Technical Specifications

  Arcelor Mittal USA Arcelor Mittal USA Arcelor Mittal USA Arcelor Mittal USA Arcelor Mittal USA Arcelor Mittal USA Arcelor Mittal USA Arcelor Mittal USA Arcelor Mittal USA
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number Commercial Steel Commercial Steel Commercial Steel Commercial Steel Commercial Steel Commercial Steel Commercial Steel Commercial Steel Commercial Steel
Product Name Coated Galvanneal Sheet Coated Electrogalvanized Sheet Coated Galvalume® Sheet Plus Coated Galvanized Sheet Plus Cold Rolled Sheet Prepainted SLEEK ™ Coated Galvalume® Sheet Hot Rolled Sheet Coated Galvanized Sheet
Type AlloySteel; Alloy AlloySteel; Alloy AlloySteel; Alloy AlloySteel; Alloy CarbonSteel; Alloy AlloySteel; Alloy AlloySteel; Alloy CarbonSteel; Alloy AlloySteel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes Sheet; Semi-finished, Mill Stock or Near Net Shapes Sheet; Semi-finished, Mill Stock or Near Net Shapes Sheet; Semi-finished, Mill Stock or Near Net Shapes Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature) Sheet; Semi-finished, Mill Stock or Near Net Shapes Sheet; Semi-finished, Mill Stock or Near Net Shapes Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature) Sheet; Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; Coated / Painted; Galvanized; Extra Smooth Surface Finish Wrought; Coated / Painted; Galvanized; Regular Matte, Light Matte Wrought; Coated / Painted; Galvanized; Regular Spangle Wrought; Coated / Painted; Galvanized; Galvanized Plus Wrought; Cold Finished, Rolled or Cold Drawn; Cold Rolled Wrought; Coated / Painted; Metallic Coating Wrought; Coated / Painted; Galvanized; Spangle-Free Finish Wrought; Hot Rolled; Hot Rolled Wrought; Coated / Painted; Galvanized; Galvanized
Specifications ASTM / ASME; ASTM A 653 Type B ASTM / ASME; ASTM A 879 ASTM / ASME; ASTM A792 Type B ASTM / ASME; ASTM A653 Type B ASTM / ASME; ASTM A1008 ASTM / ASME; Tested to ASTM B117, D1014, D2248, D3359, D253 ASTM / ASME; ASTM A792 Type B AMS; ASTM / ASME; ASTM A635, A659, A1011 ASTM / ASME; ASTM A653
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 7702968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0394 inch (1 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
 - Inconel® 601 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details