ARC Technologies, Inc. Reticulated Foam Absorber

Description
The RT series is a group of open-cell, carbon-loaded foam absorbers. Exacting control of the conductive gradient provides outstanding broadband performance. RT's open cell structure is an excellent conduit for convective airflow. Lightweight and flexible, RT is offered in flat form or in a convoluted format for higher electrical performance. This product is halogen free, RoHS and REACH compliant. Product Overview Broadband absorption from 500 MHz to 40 GHz Flexible and lightweight Permits convective airflow Easily cut to shape Conductive ground plane available Easy attachment with pressure sensitive adhesive Flat or convoluted formats Surface treatment available for outdoor or harsh environment applications Why RT is effective Similar to the LS and ML series foams, the large open cells of the foam along with ARC Technologies exacting control of applying the conductive gradient allows ARC Technologies to target specific frequencies. When to Use Minimize reflections in enclosures. Suppress reflections across a wide frequency spectrum Air flow is required for cooling
Description
The RT series is a group of open-cell, carbon-loaded foam absorbers. Exacting control of the conductive gradient provides outstanding broadband performance. RT's open cell structure is an excellent conduit for convective airflow. Lightweight and flexible, RT is offered in flat form or in a convoluted format for higher electrical performance. This product is halogen free, RoHS and REACH compliant. Product Overview Broadband absorption from 500 MHz to 40 GHz Flexible and lightweight Permits convective airflow Easily cut to shape Conductive ground plane available Easy attachment with pressure sensitive adhesive Flat or convoluted formats Surface treatment available for outdoor or harsh environment applications Why RT is effective Similar to the LS and ML series foams, the large open cells of the foam along with ARC Technologies exacting control of applying the conductive gradient allows ARC Technologies to target specific frequencies. When to Use Minimize reflections in enclosures. Suppress reflections across a wide frequency spectrum Air flow is required for cooling

Suppliers

Company
Product
Description
Supplier Links
Reticulated Foam Absorber -  - ARC Technologies, Inc.
Amesbury, MA, USA
Reticulated Foam Absorber
Reticulated Foam Absorber
The RT series is a group of open-cell, carbon-loaded foam absorbers. Exacting control of the conductive gradient provides outstanding broadband performance. RT's open cell structure is an excellent conduit for convective airflow. Lightweight and flexible, RT is offered in flat form or in a convoluted format for higher electrical performance. This product is halogen free, RoHS and REACH compliant. Product Overview Broadband absorption from 500 MHz to 40 GHz Flexible and lightweight Permits convective airflow Easily cut to shape Conductive ground plane available Easy attachment with pressure sensitive adhesive Flat or convoluted formats Surface treatment available for outdoor or harsh environment applications Why RT is effective Similar to the LS and ML series foams, the large open cells of the foam along with ARC Technologies exacting control of applying the conductive gradient allows ARC Technologies to target specific frequencies. When to Use Minimize reflections in enclosures. Suppress reflections across a wide frequency spectrum Air flow is required for cooling

The RT series is a group of open-cell, carbon-loaded foam absorbers. Exacting control of the conductive gradient provides outstanding broadband performance. RT's open cell structure is an excellent conduit for convective airflow. Lightweight and flexible, RT is offered in flat form or in a convoluted format for higher electrical performance. This product is halogen free, RoHS and REACH compliant.

Product Overview

  • Broadband absorption from 500 MHz to 40 GHz
  • Flexible and lightweight
  • Permits convective airflow
  • Easily cut to shape
  • Conductive ground plane available
  • Easy attachment with pressure sensitive adhesive
  • Flat or convoluted formats
  • Surface treatment available for outdoor or harsh environment applications

Why RT is effective
Similar to the LS and ML series foams, the large open cells of the foam along with ARC Technologies exacting control of applying the conductive gradient allows ARC Technologies to target specific frequencies.

When to Use

  • Minimize reflections in enclosures.
  • Suppress reflections across a wide frequency spectrum
  • Air flow is required for cooling
Supplier's Site

Technical Specifications

  ARC Technologies, Inc.
Product Category Foams and Foam Materials
Product Name Reticulated Foam Absorber
Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Insulation - 486081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foam
Material / Composition Nitrile rubber
Features & Approvals Thermal Insulation
View Details
Sprayable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Foam Spray
Applications EMI Shielding
View Details
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use - SA700-350 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details