ARC Technologies, Inc. Multilayer Foam Absorber

Description
Multilayer (ML) is a family of lightweight, flexible open cell foam absorption material, designed for broadband applications. The ML absorbers function on an impedance matching principle, with each layer loaded for predetermined loss tangents, providing electrically tapered reflection loss characteristics. Product Overview A combination of open cell foam sheets with stepped carbon loads. It is available in sheet form, it has low density, light weight, and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements and controlling surface currents. The product is: Broadband absorption from 500 MHz to 40 GHz Reflection loss of -20dB are achieved. Flexible and lightweight Easily cut to shape Conductive ground plane is available Can be attached with pressure sensitive adhesive Can be treated (sealed or wrapped) to withstand weather and harsh environments. Functions on impedance matching, different loss tangent layers laminated together to for an electrically tapered absorber. Why ML is effective The ML (multiplayer) allows the LS layers to be built up with each of the layers loaded for a predetermined loss tangent, providing electrically tapered reflection loss characteristics. The layers can be laid up to match the customers' specifics. When to Use Crosstalk reduction Antenna shrouding Shadowing parts for RCS Measurements Shadowing components of anechoic chambers Elastomer coatings can be added to resistance against: - Jet fuel - Hydrolic fuel - Gasoline - Water Typical Performance Part # Thickness Target Frequency ML-1004 0.280" 12Ghz to 18Ghz ML-10049 0.420" 8Ghz to 18Ghz ML-10050 0.750" 4.5Ghz to 18Ghz ML-10051 1.125" 3.5Ghz to 18Ghz ML-10052 2.250" 2.5Ghz to 18Ghz ML-10019 4.50" 2Ghz to 18Ghz
Description
Multilayer (ML) is a family of lightweight, flexible open cell foam absorption material, designed for broadband applications. The ML absorbers function on an impedance matching principle, with each layer loaded for predetermined loss tangents, providing electrically tapered reflection loss characteristics. Product Overview A combination of open cell foam sheets with stepped carbon loads. It is available in sheet form, it has low density, light weight, and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements and controlling surface currents. The product is: Broadband absorption from 500 MHz to 40 GHz Reflection loss of -20dB are achieved. Flexible and lightweight Easily cut to shape Conductive ground plane is available Can be attached with pressure sensitive adhesive Can be treated (sealed or wrapped) to withstand weather and harsh environments. Functions on impedance matching, different loss tangent layers laminated together to for an electrically tapered absorber. Why ML is effective The ML (multiplayer) allows the LS layers to be built up with each of the layers loaded for a predetermined loss tangent, providing electrically tapered reflection loss characteristics. The layers can be laid up to match the customers' specifics. When to Use Crosstalk reduction Antenna shrouding Shadowing parts for RCS Measurements Shadowing components of anechoic chambers Elastomer coatings can be added to resistance against: - Jet fuel - Hydrolic fuel - Gasoline - Water Typical Performance Part # Thickness Target Frequency ML-1004 0.280" 12Ghz to 18Ghz ML-10049 0.420" 8Ghz to 18Ghz ML-10050 0.750" 4.5Ghz to 18Ghz ML-10051 1.125" 3.5Ghz to 18Ghz ML-10052 2.250" 2.5Ghz to 18Ghz ML-10019 4.50" 2Ghz to 18Ghz

Suppliers

Company
Product
Description
Supplier Links
Multilayer Foam Absorber -  - ARC Technologies, Inc.
Amesbury, MA, USA
Multilayer Foam Absorber
Multilayer Foam Absorber
Multilayer (ML) is a family of lightweight, flexible open cell foam absorption material, designed for broadband applications. The ML absorbers function on an impedance matching principle, with each layer loaded for predetermined loss tangents, providing electrically tapered reflection loss characteristics. Product Overview A combination of open cell foam sheets with stepped carbon loads. It is available in sheet form, it has low density, light weight, and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements and controlling surface currents. The product is: Broadband absorption from 500 MHz to 40 GHz Reflection loss of -20dB are achieved. Flexible and lightweight Easily cut to shape Conductive ground plane is available Can be attached with pressure sensitive adhesive Can be treated (sealed or wrapped) to withstand weather and harsh environments. Functions on impedance matching, different loss tangent layers laminated together to for an electrically tapered absorber. Why ML is effective The ML (multiplayer) allows the LS layers to be built up with each of the layers loaded for a predetermined loss tangent, providing electrically tapered reflection loss characteristics. The layers can be laid up to match the customers' specifics. When to Use Crosstalk reduction Antenna shrouding Shadowing parts for RCS Measurements Shadowing components of anechoic chambers Elastomer coatings can be added to resistance against: - Jet fuel - Hydrolic fuel - Gasoline - Water Typical Performance Part # Thickness Target Frequency ML-1004 0.280" 12Ghz to 18Ghz ML-10049 0.420" 8Ghz to 18Ghz ML-10050 0.750" 4.5Ghz to 18Ghz ML-10051 1.125" 3.5Ghz to 18Ghz ML-10052 2.250" 2.5Ghz to 18Ghz ML-10019 4.50" 2Ghz to 18Ghz

Multilayer (ML) is a family of lightweight, flexible open cell foam absorption material, designed for broadband applications. The ML absorbers function on an impedance matching principle, with each layer loaded for predetermined loss tangents, providing electrically tapered reflection loss characteristics.

Product Overview
A combination of open cell foam sheets with stepped carbon loads. It is available in sheet form, it has low density, light weight, and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements and controlling surface currents.
The product is:

  • Broadband absorption from 500 MHz to 40 GHz
  • Reflection loss of -20dB are achieved.
  • Flexible and lightweight
  • Easily cut to shape
  • Conductive ground plane is available
  • Can be attached with pressure sensitive adhesive
  • Can be treated (sealed or wrapped) to withstand weather and harsh environments.
  • Functions on impedance matching, different loss tangent layers laminated together to for an electrically tapered absorber.

Why ML is effective
The ML (multiplayer) allows the LS layers to be built up with each of the layers loaded for a predetermined loss tangent, providing electrically tapered reflection loss characteristics. The layers can be laid up to match the customers' specifics.

When to Use

  • Crosstalk reduction
  • Antenna shrouding
  • Shadowing parts for RCS Measurements
  • Shadowing components of anechoic chambers
  • Elastomer coatings can be added to resistance against:
    • - Jet fuel
    • - Hydrolic fuel
    • - Gasoline
    • - Water

Typical Performance

Part #ThicknessTarget Frequency
ML-10040.280"12Ghz to 18Ghz
ML-100490.420"8Ghz to 18Ghz
ML-100500.750"4.5Ghz to 18Ghz
ML-100511.125"3.5Ghz to 18Ghz
ML-100522.250"2.5Ghz to 18Ghz
ML-100194.50"2Ghz to 18Ghz
Supplier's Site

Technical Specifications

  ARC Technologies, Inc.
Product Category Foams and Foam Materials
Product Name Multilayer Foam Absorber
Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

Marine High Density Polyurethane Foam - LAST-A-FOAM® TR-20 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Acoustic Insulation - 293091 - RS Components, Ltd.
Specs
Type Foam
Material / Composition Pur foam
Applications Acoustic Insulation or Sound Proofing
View Details
Anechoic Chamber Materials -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Molded, Cast or Fabricated Parts
Applications Acoustic Insulation or Sound Proofing
View Details