ARC Technologies, Inc. Lossy Flexible Foam Absorber

Description
The LS product is a flexible, low density, high loss, carbon impregnated open cell foam. It is available in a range of thicknesses with various carbon loading. The carbon loading allows it to be effective over a broad range of frequencies, typically providing 5 dB loss or greater. This product is halogen free, RoHS and REACH compliant. Product Overview The LS series is an open cell foam with carbon loading. It is available in sheet form, has low density, is light weight and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements. This product is typically used in a multi-layer form taking advantage of the layering of various carbon loadings. LS foam is ideal for suppression of electromagnetic energy. Placement in a cavity will reduce multiple reflections, which result in improved performance. Product provides broadband absorption from 500MHz to 40GHz. Why LS is effective The LS material is effective due to its open cell foam construction with its ability to retain various carbon loadings to absorb the EMI. The open cell foam can be for outdoor applications. The absorbers can be weather sealed for outdoor protection. When to Use Crosstalk reduction Antenna shrouding Shadowing parts for RCS Measurements Shadowing components of anechoic chambers Typically used in multi-layer format Broad band absorption Elastomer coatings can be added to resistance against: - Jet fuel - Hydrolic fuel - Gasoline - Water
Description
The LS product is a flexible, low density, high loss, carbon impregnated open cell foam. It is available in a range of thicknesses with various carbon loading. The carbon loading allows it to be effective over a broad range of frequencies, typically providing 5 dB loss or greater. This product is halogen free, RoHS and REACH compliant. Product Overview The LS series is an open cell foam with carbon loading. It is available in sheet form, has low density, is light weight and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements. This product is typically used in a multi-layer form taking advantage of the layering of various carbon loadings. LS foam is ideal for suppression of electromagnetic energy. Placement in a cavity will reduce multiple reflections, which result in improved performance. Product provides broadband absorption from 500MHz to 40GHz. Why LS is effective The LS material is effective due to its open cell foam construction with its ability to retain various carbon loadings to absorb the EMI. The open cell foam can be for outdoor applications. The absorbers can be weather sealed for outdoor protection. When to Use Crosstalk reduction Antenna shrouding Shadowing parts for RCS Measurements Shadowing components of anechoic chambers Typically used in multi-layer format Broad band absorption Elastomer coatings can be added to resistance against: - Jet fuel - Hydrolic fuel - Gasoline - Water

Suppliers

Company
Product
Description
Supplier Links
Lossy Flexible Foam Absorber -  - ARC Technologies, Inc.
Amesbury, MA, USA
Lossy Flexible Foam Absorber
Lossy Flexible Foam Absorber
The LS product is a flexible, low density, high loss, carbon impregnated open cell foam. It is available in a range of thicknesses with various carbon loading. The carbon loading allows it to be effective over a broad range of frequencies, typically providing 5 dB loss or greater. This product is halogen free, RoHS and REACH compliant. Product Overview The LS series is an open cell foam with carbon loading. It is available in sheet form, has low density, is light weight and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements. This product is typically used in a multi-layer form taking advantage of the layering of various carbon loadings. LS foam is ideal for suppression of electromagnetic energy. Placement in a cavity will reduce multiple reflections, which result in improved performance. Product provides broadband absorption from 500MHz to 40GHz. Why LS is effective The LS material is effective due to its open cell foam construction with its ability to retain various carbon loadings to absorb the EMI. The open cell foam can be for outdoor applications. The absorbers can be weather sealed for outdoor protection. When to Use Crosstalk reduction Antenna shrouding Shadowing parts for RCS Measurements Shadowing components of anechoic chambers Typically used in multi-layer format Broad band absorption Elastomer coatings can be added to resistance against: - Jet fuel - Hydrolic fuel - Gasoline - Water

The LS product is a flexible, low density, high loss, carbon impregnated open cell foam. It is available in a range of thicknesses with various carbon loading. The carbon loading allows it to be effective over a broad range of frequencies, typically providing 5 dB loss or greater. This product is halogen free, RoHS and REACH compliant.

Product Overview
The LS series is an open cell foam with carbon loading. It is available in sheet form, has low density, is light weight and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly for far field requirements. This product is typically used in a multi-layer form taking advantage of the layering of various carbon loadings. LS foam is ideal for suppression of electromagnetic energy. Placement in a cavity will reduce multiple reflections, which result in improved performance. Product provides broadband absorption from 500MHz to 40GHz.

Why LS is effective
The LS material is effective due to its open cell foam construction with its ability to retain various carbon loadings to absorb the EMI. The open cell foam can be for outdoor applications. The absorbers can be weather sealed for outdoor protection.

When to Use

  • Crosstalk reduction
  • Antenna shrouding
  • Shadowing parts for RCS Measurements
  • Shadowing components of anechoic chambers
  • Typically used in multi-layer format
  • Broad band absorption
  • Elastomer coatings can be added to resistance against:
    • - Jet fuel
    • - Hydrolic fuel
    • - Gasoline
    • - Water
Supplier's Site

Technical Specifications

  ARC Technologies, Inc.
Product Category Foams and Foam Materials
Product Name Lossy Flexible Foam Absorber
Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7130 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Sprayable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Foam Spray
Applications EMI Shielding
View Details
Foam silicone for sealing protection of battery casings - SA700-300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details