ARC Technologies, Inc. Honeycomb Foam Absorbers

Description
A lightweight core material that is constructed with hexagonal cells. It can tuned to operate at various frequencies over a broad spectrum. The electrical performance can be maximized for insertion / transmission or reflection loss. Honeycomb absorbers are fabricated from a range of materials including phenolic, high-temperature aramid and fiberglass. Product Overview Designed to enhance antenna performance Ultra lightweight yet mechanically durable Superior electrical performance Machined to complex 3D configurations Why Honeycomb is Effective With our proprietary lossy formulation and loading technique we can tailor honeycomb to offer maximized performance from low to high frequencies. With the construction, configuration and cell structure it offers outstanding reflection, insertion / transmission loss When to Use: When structural integrity is critical Material weight is a concern High power handling applications Convective cooling is required Broadband performance Frequency Range: 500MHz to 40GHz Temperature Range: -70F to +350F (-56C to +177C) Size Range: Can be machined to complex custom configurations or in sheet form per customer specifications. Also available in various cell sizes .187" and .250" are most common. Applications: Antenna Cavity Inserts Enhance Antenna Performance RAS (Radar Absorbing Structure) Reduced Side Lobe Reflection
Description
A lightweight core material that is constructed with hexagonal cells. It can tuned to operate at various frequencies over a broad spectrum. The electrical performance can be maximized for insertion / transmission or reflection loss. Honeycomb absorbers are fabricated from a range of materials including phenolic, high-temperature aramid and fiberglass. Product Overview Designed to enhance antenna performance Ultra lightweight yet mechanically durable Superior electrical performance Machined to complex 3D configurations Why Honeycomb is Effective With our proprietary lossy formulation and loading technique we can tailor honeycomb to offer maximized performance from low to high frequencies. With the construction, configuration and cell structure it offers outstanding reflection, insertion / transmission loss When to Use: When structural integrity is critical Material weight is a concern High power handling applications Convective cooling is required Broadband performance Frequency Range: 500MHz to 40GHz Temperature Range: -70F to +350F (-56C to +177C) Size Range: Can be machined to complex custom configurations or in sheet form per customer specifications. Also available in various cell sizes .187" and .250" are most common. Applications: Antenna Cavity Inserts Enhance Antenna Performance RAS (Radar Absorbing Structure) Reduced Side Lobe Reflection

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Foam Absorbers -  - ARC Technologies, Inc.
Amesbury, MA, USA
Honeycomb Foam Absorbers
Honeycomb Foam Absorbers
A lightweight core material that is constructed with hexagonal cells. It can tuned to operate at various frequencies over a broad spectrum. The electrical performance can be maximized for insertion / transmission or reflection loss. Honeycomb absorbers are fabricated from a range of materials including phenolic, high-temperature aramid and fiberglass. Product Overview Designed to enhance antenna performance Ultra lightweight yet mechanically durable Superior electrical performance Machined to complex 3D configurations Why Honeycomb is Effective With our proprietary lossy formulation and loading technique we can tailor honeycomb to offer maximized performance from low to high frequencies. With the construction, configuration and cell structure it offers outstanding reflection, insertion / transmission loss When to Use: When structural integrity is critical Material weight is a concern High power handling applications Convective cooling is required Broadband performance Frequency Range: 500MHz to 40GHz Temperature Range: -70F to +350F (-56C to +177C) Size Range: Can be machined to complex custom configurations or in sheet form per customer specifications. Also available in various cell sizes .187" and .250" are most common. Applications: Antenna Cavity Inserts Enhance Antenna Performance RAS (Radar Absorbing Structure) Reduced Side Lobe Reflection

A lightweight core material that is constructed with hexagonal cells. It can tuned to operate at various frequencies over a broad spectrum. The electrical performance can be maximized for insertion / transmission or reflection loss. Honeycomb absorbers are fabricated from a range of materials including phenolic, high-temperature aramid and fiberglass.

Product Overview

  • Designed to enhance antenna performance
  • Ultra lightweight yet mechanically durable
  • Superior electrical performance
  • Machined to complex 3D configurations

Why Honeycomb is Effective
With our proprietary lossy formulation and loading technique we can tailor honeycomb to offer maximized performance from low to high frequencies. With the construction, configuration and cell structure it offers outstanding reflection, insertion / transmission loss

When to Use:
When structural integrity is critical
Material weight is a concern
High power handling applications
Convective cooling is required
Broadband performance
Frequency Range: 500MHz to 40GHz
Temperature Range: -70F to +350F (-56C to +177C)
Size Range: Can be machined to complex custom configurations or in sheet form per customer specifications.
Also available in various cell sizes .187" and .250" are most common.

Applications:

  • Antenna Cavity Inserts
  • Enhance Antenna Performance
  • RAS (Radar Absorbing Structure)
  • Reduced Side Lobe Reflection
Supplier's Site

Technical Specifications

  ARC Technologies, Inc.
Product Category Honeycombs and Honeycomb Materials
Product Name Honeycomb Foam Absorbers
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Honeycomb Supports for Precious Metal Gauzes -  - CoorsTek
Specs
Core Material Ceramic
Applications Hydrocyanic Acid Manufacturing, Nitrous Oxide Abatement, Process Requiring: Thermal Shock and Corrosion Resistance, Chemical Resistance
Features Chemical Resistant
View Details
PN 2 Aramid Fiber Honeycomb -  - Plascore Incorporated
Plascore Incorporated
Specs
Core Material Aramid Honeycomb
Applications Aerospace; Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
Features Fire Retardant; Weather Resistant; Thermal Insulation; Electrical Insulation; Buoyancy / Waterproof
View Details
PC2 Polycarbonate Honeycomb -  - Plascore Incorporated
Plascore Incorporated
Specs
Core Material Thermoplastic; Polycarbonate (PC)
Applications Aerospace; Explosion or Energy Absorption
Features Electrically Conductive; Fire Retardant; Weather Resistant; Thermal Insulation; Electrical Insulation; EMI Shielding; Buoyancy / Waterproof
View Details