ARC Systems, Inc. Servo Motor 8-65-93

Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8-65-93 - ARC Systems, Inc.
Hauppauge, NY, USA
Servo Motor
8-65-93
Servo Motor 8-65-93
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category DC Servomotors
Product Number 8-65-93
Product Name Servo Motor
Output Power 0.0048 HP
Continuous Current 0.0470 amps
Continuous Torque 0.0 In-lbs (0.0187 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Motor - 21700616 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details