ARC Systems, Inc. Servo Motor 8-65-37

Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8-65-37 - ARC Systems, Inc.
Hauppauge, NY, USA
Servo Motor
8-65-37
Servo Motor 8-65-37
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category DC Servomotors
Product Number 8-65-37
Product Name Servo Motor
Output Power 0.0024 HP
Continuous Torque 0.0 In-lbs (0.0144 kg-cm)
Units English
Shaft Speed 6800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
SGMCS Direct Drive Servomotor - SGMCS-45M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.9475 HP
Continuous Current 5.8 amps
Continuous Torque 398.2 In-lbs (459 kg-cm)
View Details