These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
| ARC Systems, Inc. | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | 8-65-11 |
| Product Name | Servo Motor |
| Output Power | 0.0029 HP |
| Continuous Current | 0.1100 amps |
| Continuous Torque | 0.0 In-lbs (0.0223 kg-cm) |
| Units | English |