ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
| ARC Systems, Inc. | |
|---|---|
| Product Category | AC Motors |
| Product Number | 46-20-76 |
| Product Name | AC Induction Motor |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; 400Hz / Aerospace |
| Phase | Three-phase |
| Output Power | 0.2000 HP |
| Continuous Current | 1.5 amps |