ARC Systems, Inc. Fan Motor 33-31-6

Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Suppliers

Company
Product
Description
Supplier Links
Fan Motor - 33-31-6 - ARC Systems, Inc.
Hauppauge, NY, USA
Fan Motor
33-31-6
Fan Motor 33-31-6
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 33-31-6
Product Name Fan Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Units English
Shaft Speed ? to 3100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details
SD12 Shunt 12V 75W - 121275SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
View Details