ARC Systems, Inc. Fan Motor 33-31-10

Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Suppliers

Company
Product
Description
Supplier Links
Fan Motor - 33-31-10 - ARC Systems, Inc.
Hauppauge, NY, USA
Fan Motor
33-31-10
Fan Motor 33-31-10
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 33-31-10
Product Name Fan Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 400Hz / Aerospace
Phase Three-phase
Units English
Shaft Speed ? to 3400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 38400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details