ARC Systems, Inc. AC Induction Motor 32-20-146

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 32-20-146 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
32-20-146
AC Induction Motor 32-20-146
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 32-20-146
Product Name AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 460/480V/60Hz
Phase Single-phase
Output Power 0.3600 HP
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Round Gearbox) Synchron A & D Mount - ElectroCraft
Specs
AC Voltage & Frequency 24, 110, 220 VAC
Continuous Torque 0.0 to 2.5 In-lbs (0.0094 to 2.88 kg-cm)
Units English
View Details
SD11 Series 24V 125W - 1124125S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details