ARC Systems, Inc. Stepper Motor 2015-77

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 2015-77 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
2015-77
Stepper Motor 2015-77
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 2015-77
Product Name Stepper Motor
DC Voltage Range 28.0 VDC
Holding Torque ? to 20 In-oz (? to 14 N-cm)
Step Angle 15.00 degrees
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.56E-4 oz-in-sec² (0.0011 kg-cm²)
View Details
Sealed Stepper Motor - TorquePower™ TP42 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 13.9 VDC
Current per Phase 10.4 amps
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details