ARC Systems, Inc. Stepper Motor 2015-03

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 2015-03 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
2015-03
Stepper Motor 2015-03
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 2015-03
Product Name Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque ? to 35 In-oz (? to 25 N-cm)
Step Angle 15.00 degrees
Continuous Current 1.26 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 1416 In-oz (1000 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0538 oz-in-sec² (0.3800 kg-cm²)
View Details
Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1250 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
Stepper Motors - 1805286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 177 In-oz (125 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details