ARC Systems, Inc. Stepper Motor 2015-01

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 2015-01 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
2015-01
Stepper Motor 2015-01
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 2015-01
Product Name Stepper Motor
DC Voltage Range 28.0 VDC
Holding Torque ? to 45 In-oz (? to 32 N-cm)
Step Angle 15.00 degrees
Continuous Current 1.65 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 1699 In-oz (1200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0637 oz-in-sec² (0.4500 kg-cm²)
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Stepper Motors - 1805282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details