ARC Systems, Inc. AC Induction Motor 20-59

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 20-59 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
20-59
AC Induction Motor 20-59
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 20-59
Product Name AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; 400Hz / Aerospace
Phase Single-phase
Continuous Current 0.2200 amps
Continuous Torque 0.9 In-lbs (1.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP33T - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 3.6 amps
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Composite - 18400350G960C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.2010 HP
View Details