ARC Systems, Inc. Servo Motor 18-65-134

Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
Description
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 18-65-134 - ARC Systems, Inc.
Hauppauge, NY, USA
Servo Motor
18-65-134
Servo Motor 18-65-134
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category DC Servomotors
Product Number 18-65-134
Product Name Servo Motor
Output Power 0.0133 HP
Continuous Torque 0.1 In-lbs (0.1549 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details