ARC Systems, Inc. Hysteresis Motor 18-40-29

Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
Description
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Motor - 18-40-29 - ARC Systems, Inc.
Hauppauge, NY, USA
Hysteresis Motor
18-40-29
Hysteresis Motor 18-40-29
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 18-40-29
Product Name Hysteresis Motor
AC Construction Synchronous
AC Voltage & Frequency 120V/60Hz; 400Hz / Aerospace
Phase Single-phase
Units English
Shaft Speed ? to 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze - 4123050S30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details