ARC Systems, Inc. Fan Motor 18-31-15

Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
Description
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Suppliers

Company
Product
Description
Supplier Links
Fan Motor - 18-31-15 - ARC Systems, Inc.
Hauppauge, NY, USA
Fan Motor
18-31-15
Fan Motor 18-31-15
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 18-31-15
Product Name Fan Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Units English
Shaft Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze - 4123050S30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details