ARC Systems, Inc. Stepper Motor 1515-40

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 1515-40 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
1515-40
Stepper Motor 1515-40
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 1515-40
Product Name Stepper Motor
DC Voltage Range 28.0 VDC
Holding Torque ? to 8 In-oz (? to 6 N-cm)
Step Angle 15.00 degrees
Continuous Current 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2851H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 16 In-oz (11 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motor - TorquePower™ Enhanced TPE23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 15.0 VDC
Current per Phase 3 amps
View Details