ARC Systems, Inc. Stepper Motor 1515-02

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 1515-02 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
1515-02
Stepper Motor 1515-02
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 1515-02
Product Name Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque ? to 12 In-oz (? to 8 N-cm)
Step Angle 15.00 degrees
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Stepper Motors - 5350467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 31 In-oz (22 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details