Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.
| ARC Systems, Inc. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 12-15-30 |
| Product Name | Brushless DC Motor |
| Motor Type | DC Motor |
| DC Construction | Permanent Magnet |
| DC Voltage Range | 28.0 VDC |
| Torque Constant | 4.6 in-oz/amp (32.49 mN-m/amp) |
| Units | English |