ARC Systems, Inc. AC Induction Motor 10-20-137

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 10-20-137 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
10-20-137
AC Induction Motor 10-20-137
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 10-20-137
Product Name AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; 400Hz / Aerospace
Phase Three-phase
Continuous Current 0.1100 amps
Continuous Torque 0.2 In-lbs (0.2883 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details
SD12 Shunt 12V 60W - 121260SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0804 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
View Details